Capital Lighting, Inc. 49101RZFL Exterior -Wall Mount 679453

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 16.88 Extension: 10.75 Bulb Type: PBCFS180 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927309714 Category: Outdoor Glass: Light Golden Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 16.88 Extension: 10.75 Bulb Type: PBCFS180 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927309714 Category: Outdoor Glass: Light Golden Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49101RZFL Exterior -Wall Mount - 679453 - Capital Lighting, Inc.
Columbus, OH, USA
49101RZFL Exterior -Wall Mount
679453
49101RZFL Exterior -Wall Mount 679453
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 16.88 Extension: 10.75 Bulb Type: PBCFS180 Qty: 1 Wattage: 18 Finish: Rubbed Bronze Weight: 6.8 Product Name: One Light Outdoor Fixture UPC: 783927309714 Category: Outdoor Glass: Light Golden Seedy Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 16.88
Extension: 10.75
Bulb
Type: PBCFS180
Qty: 1
Wattage: 18
Finish: Rubbed Bronze
Weight: 6.8
Product Name: One Light Outdoor Fixture
UPC: 783927309714
Category: Outdoor
Glass: Light Golden Seedy
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679453
Product Name 49101RZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details