Capital Lighting, Inc. 49103RZ Exterior -Wall Mount 679452

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.75 Extension: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927303781 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.75 Extension: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927303781 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49103RZ Exterior -Wall Mount - 679452 - Capital Lighting, Inc.
Columbus, OH, USA
49103RZ Exterior -Wall Mount
679452
49103RZ Exterior -Wall Mount 679452
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 25.75 Extension: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927303781 Category: Outdoor Wall Bracket Glass: Light Golden Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 25.75
Extension: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 783927303781
Category: Outdoor Wall Bracket
Glass: Light Golden Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679452
Product Name 49103RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details