Capital Lighting, Inc. 45140NI Bathroom Fixtures-Four Lights 679446

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306409 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306409 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45140NI Bathroom Fixtures-Four Lights - 679446 - Capital Lighting, Inc.
Columbus, OH, USA
45140NI Bathroom Fixtures-Four Lights
679446
45140NI Bathroom Fixtures-Four Lights 679446
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 7.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306409 Category: Wall Mounted Bath Fixture Glass: Etched opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 6.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 7.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927306409
Category: Wall Mounted Bath Fixture
Glass: Etched opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679446
Product Name 45140NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details