Capital Lighting, Inc. 45225SWZ Bathroom Fixtures-Four Lights 679439

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Shadow Bronze Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306706 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Shadow Bronze Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306706 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45225SWZ Bathroom Fixtures-Four Lights - 679439 - Capital Lighting, Inc.
Columbus, OH, USA
45225SWZ Bathroom Fixtures-Four Lights
679439
45225SWZ Bathroom Fixtures-Four Lights 679439
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Shadow Bronze Weight: 7 Product Name: Four Light Wall Mounted Bath Light UPC: 783927306706 Category: Wall Mounted Bath Fixture Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Extension: 4.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Shadow Bronze
Weight: 7
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927306706
Category: Wall Mounted Bath Fixture
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679439
Product Name 45225SWZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details