Capital Lighting, Inc. 49031BST Exterior -Wall Mount 679419

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927296663 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927296663 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49031BST Exterior -Wall Mount - 679419 - Capital Lighting, Inc.
Columbus, OH, USA
49031BST Exterior -Wall Mount
679419
49031BST Exterior -Wall Mount 679419
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 17.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927296663 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 17.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown Stone
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927296663
Category: Outdoor Wall Bracket
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679419
Product Name 49031BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details