Capital Lighting, Inc. 49032BST Exterior -Wall Mount 679417

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927296656 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927296656 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49032BST Exterior -Wall Mount - 679417 - Capital Lighting, Inc.
Columbus, OH, USA
49032BST Exterior -Wall Mount
679417
49032BST Exterior -Wall Mount 679417
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 20.00 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927296656 Category: Outdoor Wall Bracket Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 20.00
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown Stone
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927296656
Category: Outdoor Wall Bracket
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679417
Product Name 49032BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details