Capital Lighting, Inc. 49033BST Exterior -Hanging 679414

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927296649 Category: Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927296649 Category: Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

Suppliers

Company
Product
Description
Supplier Links
49033BST Exterior -Hanging - 679414 - Capital Lighting, Inc.
Columbus, OH, USA
49033BST Exterior -Hanging
679414
49033BST Exterior -Hanging 679414
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927296649 Category: Outdoor Ceiling Glass: Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 24``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927296649
Category: Outdoor Ceiling
Glass: Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 24``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679414
Product Name 49033BST Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details