Capital Lighting, Inc. 49037AZ Exterior -Wall Mount 679410

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927296700 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927296700 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49037AZ Exterior -Wall Mount - 679410 - Capital Lighting, Inc.
Columbus, OH, USA
49037AZ Exterior -Wall Mount
679410
49037AZ Exterior -Wall Mount 679410
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Architectural Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927296700 Category: Outdoor Wall Bracket Glass: Light Umber-Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927296700
Category: Outdoor Wall Bracket
Glass: Light Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679410
Product Name 49037AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details