Capital Lighting, Inc. 49071BSTFL Exterior -Wall Mount 679406

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.10 Extension: 7 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Brown Stone Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927308175 Category: Outdoor Glass: Light Umber Mist Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.10 Extension: 7 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Brown Stone Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927308175 Category: Outdoor Glass: Light Umber Mist Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49071BSTFL Exterior -Wall Mount - 679406 - Capital Lighting, Inc.
Columbus, OH, USA
49071BSTFL Exterior -Wall Mount
679406
49071BSTFL Exterior -Wall Mount 679406
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.10 Extension: 7 Bulb Type: PBCFS1350 Qty: 1 Wattage: 13 Finish: Brown Stone Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927308175 Category: Outdoor Glass: Light Umber Mist Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.10
Extension: 7
Bulb
Type: PBCFS1350
Qty: 1
Wattage: 13
Finish: Brown Stone
Weight: 3.6
Product Name: One Light Outdoor Fixture
UPC: 783927308175
Category: Outdoor
Glass: Light Umber Mist
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679406
Product Name 49071BSTFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details