Capital Lighting, Inc. 49074BSTFL Exterior -Post/Pier Head 679405

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308205 Category: Fluorescent Outdoor Post Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308205 Category: Fluorescent Outdoor Post Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49074BSTFL Exterior -Post/Pier Head - 679405 - Capital Lighting, Inc.
Columbus, OH, USA
49074BSTFL Exterior -Post/Pier Head
679405
49074BSTFL Exterior -Post/Pier Head 679405
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927308205 Category: Fluorescent Outdoor Post Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927308205
Category: Fluorescent Outdoor Post
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679405
Product Name 49074BSTFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details