Capital Lighting, Inc. 49071BST Exterior -Wall Mount 679404

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.10 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927305815 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.10 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927305815 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49071BST Exterior -Wall Mount - 679404 - Capital Lighting, Inc.
Columbus, OH, USA
49071BST Exterior -Wall Mount
679404
49071BST Exterior -Wall Mount 679404
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.10 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Stone Weight: 3.6 Product Name: One Light Outdoor Fixture UPC: 783927305815 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.10
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown Stone
Weight: 3.6
Product Name: One Light Outdoor Fixture
UPC: 783927305815
Category: Outdoor Wall Bracket
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679404
Product Name 49071BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details