Capital Lighting, Inc. 49074BST Exterior -Post/Pier Head 679402

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305785 Category: Outdoor Post Lanterns Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305785 Category: Outdoor Post Lanterns Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49074BST Exterior -Post/Pier Head - 679402 - Capital Lighting, Inc.
Columbus, OH, USA
49074BST Exterior -Post/Pier Head
679402
49074BST Exterior -Post/Pier Head 679402
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305785 Category: Outdoor Post Lanterns Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927305785
Category: Outdoor Post Lanterns
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679402
Product Name 49074BST Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details