Capital Lighting, Inc. 49073BST Exterior -Wall Mount 679401

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305792 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305792 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49073BST Exterior -Wall Mount - 679401 - Capital Lighting, Inc.
Columbus, OH, USA
49073BST Exterior -Wall Mount
679401
49073BST Exterior -Wall Mount 679401
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brown Stone Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305792 Category: Outdoor Wall Bracket Glass: Light Umber Mist Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brown Stone
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927305792
Category: Outdoor Wall Bracket
Glass: Light Umber Mist
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679401
Product Name 49073BST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details