Capital Lighting, Inc. 49178OZFL Exterior -Post/Pier Head 679399

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 19.88 Length 19.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927309578 Category: Fluorescent Outdoor Post Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 19.88 Length 19.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927309578 Category: Fluorescent Outdoor Post Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49178OZFL Exterior -Post/Pier Head - 679399 - Capital Lighting, Inc.
Columbus, OH, USA
49178OZFL Exterior -Post/Pier Head
679399
49178OZFL Exterior -Post/Pier Head 679399
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 19.88 Length 19.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927309578 Category: Fluorescent Outdoor Post Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 19.88
Length 19.88
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 783927309578
Category: Fluorescent Outdoor Post
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679399
Product Name 49178OZFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details