Capital Lighting, Inc. 49179OZ Exterior -Post/Pier Head 679397

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 21.65 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927306997 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 21.65 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927306997 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49179OZ Exterior -Post/Pier Head - 679397 - Capital Lighting, Inc.
Columbus, OH, USA
49179OZ Exterior -Post/Pier Head
679397
49179OZ Exterior -Post/Pier Head 679397
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 21.65 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 16 Product Name: One Light Outdoor Fixture UPC: 783927306997 Category: Outdoor Post Lanterns Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 21.65
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 16
Product Name: One Light Outdoor Fixture
UPC: 783927306997
Category: Outdoor Post Lanterns
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679397
Product Name 49179OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details