Capital Lighting, Inc. 65325 Pendants-Drum Shade 679389

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Weight: 25.5 Product Name: Three Light Pendant UPC: 783927315920 Category: Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Weight: 25.5 Product Name: Three Light Pendant UPC: 783927315920 Category: Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65325 Pendants-Drum Shade - 679389 - Capital Lighting, Inc.
Columbus, OH, USA
65325 Pendants-Drum Shade
679389
65325 Pendants-Drum Shade 679389
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Weight: 25.5 Product Name: Three Light Pendant UPC: 783927315920 Category: Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Bronze
Weight: 25.5
Product Name: Three Light Pendant
UPC: 783927315920
Category: Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679389
Product Name 65325 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details