Capital Lighting, Inc. 65352 Pendants-Bowl Style 679384

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927314169 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927314169 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
65352 Pendants-Bowl Style - 679384 - Capital Lighting, Inc.
Columbus, OH, USA
65352 Pendants-Bowl Style
679384
65352 Pendants-Bowl Style 679384
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927314169 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 16
Product Name: Three Light Inverted Pendant
UPC: 783927314169
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679384
Product Name 65352 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details