Capital Lighting, Inc. 49200BK Exterior -Wall Mount 679375

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.70 Height: 11.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927307178 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.70 Height: 11.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927307178 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49200BK Exterior -Wall Mount - 679375 - Capital Lighting, Inc.
Columbus, OH, USA
49200BK Exterior -Wall Mount
679375
49200BK Exterior -Wall Mount 679375
PRODUCT DETAILS / SPECS Width/Dia: 5.70 Height: 11.70 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.5 Product Name: One Light Outdoor Fixture UPC: 783927307178 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.70
Height: 11.70
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.5
Product Name: One Light Outdoor Fixture
UPC: 783927307178
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679375
Product Name 49200BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details