Capital Lighting, Inc. 49185TZ Exterior -Wall Mount 679374

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.50 Extension: 12.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 783927308403 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.50 Extension: 12.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 783927308403 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49185TZ Exterior -Wall Mount - 679374 - Capital Lighting, Inc.
Columbus, OH, USA
49185TZ Exterior -Wall Mount
679374
49185TZ Exterior -Wall Mount 679374
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.50 Extension: 12.37 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 783927308403 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 31.50
Extension: 12.37
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 8.8
Product Name: Three Light Outdoor Fixture
UPC: 783927308403
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679374
Product Name 49185TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details