Capital Lighting, Inc. 49207BKFL Exterior -Post/Pier Head 679366

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927316774 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927316774 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49207BKFL Exterior -Post/Pier Head - 679366 - Capital Lighting, Inc.
Columbus, OH, USA
49207BKFL Exterior -Post/Pier Head
679366
49207BKFL Exterior -Post/Pier Head 679366
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 11 Product Name: One Light Outdoor Fixture UPC: 783927316774 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 783927316774
Category: Fluorescent Outdoor Post
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679366
Product Name 49207BKFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details