Capital Lighting, Inc. 49214AVI Exterior -Wall Mt./Flush 679363

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.80 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927307109 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.80 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927307109 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49214AVI Exterior -Wall Mt./Flush - 679363 - Capital Lighting, Inc.
Columbus, OH, USA
49214AVI Exterior -Wall Mt./Flush
679363
49214AVI Exterior -Wall Mt./Flush 679363
PRODUCT DETAILS / SPECS Width/Dia: 5.80 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927307109 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.80
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Anvil Iron
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927307109
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679363
Product Name 49214AVI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details