Capital Lighting, Inc. 65324 Mini Pendants-Drum Shades 679358

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927315913 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927315913 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65324 Mini Pendants-Drum Shades - 679358 - Capital Lighting, Inc.
Columbus, OH, USA
65324 Mini Pendants-Drum Shades
679358
65324 Mini Pendants-Drum Shades 679358
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 783927315913 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927315913
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679358
Product Name 65324 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details