Capital Lighting, Inc. 49201BK Exterior -Wall Mount 679349

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927307161 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927307161 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49201BK Exterior -Wall Mount - 679349 - Capital Lighting, Inc.
Columbus, OH, USA
49201BK Exterior -Wall Mount
679349
49201BK Exterior -Wall Mount 679349
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.30 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927307161 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.30
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927307161
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679349
Product Name 49201BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details