Capital Lighting, Inc. 49201BKFL Exterior -Wall Mount 679347

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.30 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927308311 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.30 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927308311 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49201BKFL Exterior -Wall Mount - 679347 - Capital Lighting, Inc.
Columbus, OH, USA
49201BKFL Exterior -Wall Mount
679347
49201BKFL Exterior -Wall Mount 679347
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.30 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Black Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927308311 Category: Fluorescent Outdoor Wall Brkt Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.30
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Black
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927308311
Category: Fluorescent Outdoor Wall Brkt
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679347
Product Name 49201BKFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details