Capital Lighting, Inc. 49205BK Exterior -Hanging 679345

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927307123 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 97``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927307123 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 97``

Suppliers

Company
Product
Description
Supplier Links
49205BK Exterior -Hanging - 679345 - Capital Lighting, Inc.
Columbus, OH, USA
49205BK Exterior -Hanging
679345
49205BK Exterior -Hanging 679345
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.90 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927307123 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 97``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.90
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927307123
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 97``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679345
Product Name 49205BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details