Capital Lighting, Inc. 49204BKFL Exterior -Post/Pier Head 679342

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927308250 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927308250 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49204BKFL Exterior -Post/Pier Head - 679342 - Capital Lighting, Inc.
Columbus, OH, USA
49204BKFL Exterior -Post/Pier Head
679342
49204BKFL Exterior -Post/Pier Head 679342
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927308250 Category: Fluorescent Outdoor Post Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 783927308250
Category: Fluorescent Outdoor Post
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679342
Product Name 49204BKFL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details