Capital Lighting, Inc. 49217AVI Exterior -Wall Mount 679339

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.80 Extension: 11.4 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927307079 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.80 Extension: 11.4 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927307079 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49217AVI Exterior -Wall Mount - 679339 - Capital Lighting, Inc.
Columbus, OH, USA
49217AVI Exterior -Wall Mount
679339
49217AVI Exterior -Wall Mount 679339
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.80 Extension: 11.4 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927307079 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.80
Extension: 11.4
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Anvil Iron
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927307079
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679339
Product Name 49217AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details