Capital Lighting, Inc. 49218AVI Exterior -Post/Pier Head 679334

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.70 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927307062 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.70 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927307062 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49218AVI Exterior -Post/Pier Head - 679334 - Capital Lighting, Inc.
Columbus, OH, USA
49218AVI Exterior -Post/Pier Head
679334
49218AVI Exterior -Post/Pier Head 679334
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.70 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927307062 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.70
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Anvil Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927307062
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679334
Product Name 49218AVI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details