Capital Lighting, Inc. 49220AVI Exterior -Ceiling Mount 679330

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927306935 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927306935 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49220AVI Exterior -Ceiling Mount - 679330 - Capital Lighting, Inc.
Columbus, OH, USA
49220AVI Exterior -Ceiling Mount
679330
49220AVI Exterior -Ceiling Mount 679330
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927306935 Category: Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Anvil Iron
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927306935
Category: Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679330
Product Name 49220AVI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details