Capital Lighting, Inc. 49256BK Exterior -Post/Pier Head 679327

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318877 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318877 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49256BK Exterior -Post/Pier Head - 679327 - Capital Lighting, Inc.
Columbus, OH, USA
49256BK Exterior -Post/Pier Head
679327
49256BK Exterior -Post/Pier Head 679327
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318877 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 17.90
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927318877
Category: Outdoor Post Lanterns
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679327
Product Name 49256BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details