Capital Lighting, Inc. 49256WH Exterior -Post/Pier Head 679326

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318884 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318884 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49256WH Exterior -Post/Pier Head - 679326 - Capital Lighting, Inc.
Columbus, OH, USA
49256WH Exterior -Post/Pier Head
679326
49256WH Exterior -Post/Pier Head 679326
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 17.90 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 2.2 Product Name: One Light Outdoor Fixture UPC: 783927318884 Category: Outdoor Post Lanterns Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 17.90
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 2.2
Product Name: One Light Outdoor Fixture
UPC: 783927318884
Category: Outdoor Post Lanterns
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679326
Product Name 49256WH Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details