Capital Lighting, Inc. 49248AGZLED Exterior -Wall Mount 679303

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 8.8 Finish: Aged Bronze Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927311373 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 8.8 Finish: Aged Bronze Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927311373 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49248AGZLED Exterior -Wall Mount - 679303 - Capital Lighting, Inc.
Columbus, OH, USA
49248AGZLED Exterior -Wall Mount
679303
49248AGZLED Exterior -Wall Mount 679303
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 10.75 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 8.8 Finish: Aged Bronze Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927311373 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 10.75
Extension: 5.75
Bulb
Type: LED
Qty: 1
Wattage: 8.8
Finish: Aged Bronze
Weight: 2.65
Product Name: One Light Outdoor Fixture
UPC: 783927311373
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679303
Product Name 49248AGZLED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details