Capital Lighting, Inc. 7704PN Island/Pool Table-4 Light + 679198

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.18 Length 11.18 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: Four Light Rail Light UPC: 783927308847 Category: Rail Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.18 Length 11.18 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: Four Light Rail Light UPC: 783927308847 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7704PN Island/Pool Table-4 Light + - 679198 - Capital Lighting, Inc.
Columbus, OH, USA
7704PN Island/Pool Table-4 Light +
679198
7704PN Island/Pool Table-4 Light + 679198
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.18 Length 11.18 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 4 Product Name: Four Light Rail Light UPC: 783927308847 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 11.18
Length 11.18
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Polished Nickel
Weight: 4
Product Name: Four Light Rail Light
UPC: 783927308847
Category: Rail Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679198
Product Name 7704PN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details