Capital Lighting, Inc. 70752 Lamps-Desk/Piano Lamps 679196

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.5 Product Name: One Light Desk Lamp UPC: 038463024387 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.5 Product Name: One Light Desk Lamp UPC: 038463024387 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70752 Lamps-Desk/Piano Lamps - 679196 - Capital Lighting, Inc.
Columbus, OH, USA
70752 Lamps-Desk/Piano Lamps
679196
70752 Lamps-Desk/Piano Lamps 679196
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.5 Product Name: One Light Desk Lamp UPC: 038463024387 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 20.50
Length 20.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3.5
Product Name: One Light Desk Lamp
UPC: 038463024387
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679196
Product Name 70752 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details