Capital Lighting, Inc. 7704OZ Island/Pool Table-4 Light + 679195

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.18 Length 11.18 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: Four Light Rail Light UPC: 783927308854 Category: Rail Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.18 Length 11.18 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: Four Light Rail Light UPC: 783927308854 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7704OZ Island/Pool Table-4 Light + - 679195 - Capital Lighting, Inc.
Columbus, OH, USA
7704OZ Island/Pool Table-4 Light +
679195
7704OZ Island/Pool Table-4 Light + 679195
PRODUCT DETAILS / SPECS Width/Dia: 4.37 Height: 11.18 Length 11.18 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 4 Product Name: Four Light Rail Light UPC: 783927308854 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.37
Height: 11.18
Length 11.18
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 4
Product Name: Four Light Rail Light
UPC: 783927308854
Category: Rail Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679195
Product Name 7704OZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details