Capital Lighting, Inc. 70753 Lamps-Table Lamps 679193

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 8 Product Name: One Light Table Lamp UPC: 038463024431 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 8 Product Name: One Light Table Lamp UPC: 038463024431 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70753 Lamps-Table Lamps - 679193 - Capital Lighting, Inc.
Columbus, OH, USA
70753 Lamps-Table Lamps
679193
70753 Lamps-Table Lamps 679193
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Weight: 8 Product Name: One Light Table Lamp UPC: 038463024431 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Weight: 8
Product Name: One Light Table Lamp
UPC: 038463024431
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679193
Product Name 70753 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details