Capital Lighting, Inc. F130020 Mid. Chandeliers-Drum Shades 679183

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Sorrel Bronze Weight: 17.2 Product Name: Four Light Chandelier UPC: 742546092728 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Sorrel Bronze Weight: 17.2 Product Name: Four Light Chandelier UPC: 742546092728 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
F130020 Mid. Chandeliers-Drum Shades - 679183 - Capital Lighting, Inc.
Columbus, OH, USA
F130020 Mid. Chandeliers-Drum Shades
679183
F130020 Mid. Chandeliers-Drum Shades 679183
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Sorrel Bronze Weight: 17.2 Product Name: Four Light Chandelier UPC: 742546092728 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Sorrel Bronze
Weight: 17.2
Product Name: Four Light Chandelier
UPC: 742546092728
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679183
Product Name F130020 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details