Capital Lighting, Inc. 7755NI Island/Pool Table-4 Light + 679171

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.31 Length 9.31 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 6.2 Product Name: Four Light Rail Light UPC: 783927307987 Category: Rail Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.31 Length 9.31 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 6.2 Product Name: Four Light Rail Light UPC: 783927307987 Category: Rail Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7755NI Island/Pool Table-4 Light + - 679171 - Capital Lighting, Inc.
Columbus, OH, USA
7755NI Island/Pool Table-4 Light +
679171
7755NI Island/Pool Table-4 Light + 679171
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.31 Length 9.31 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 6.2 Product Name: Four Light Rail Light UPC: 783927307987 Category: Rail Light Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.31
Length 9.31
Bulb
Type: Medium
Qty: 4
Wattage: 50
Finish: Brushed Nickel
Weight: 6.2
Product Name: Four Light Rail Light
UPC: 783927307987
Category: Rail Light
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679171
Product Name 7755NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details