Capital Lighting, Inc. 9150CVFL Exterior -Wall Mount 679166

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 11.4 Product Name: One Light Outdoor Fixture UPC: 783927307796 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 11.4 Product Name: One Light Outdoor Fixture UPC: 783927307796 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9150CVFL Exterior -Wall Mount - 679166 - Capital Lighting, Inc.
Columbus, OH, USA
9150CVFL Exterior -Wall Mount
679166
9150CVFL Exterior -Wall Mount 679166
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Canyon View Weight: 11.4 Product Name: One Light Outdoor Fixture UPC: 783927307796 Category: Fluorescent Outdoor Wall Brkt Glass: Honey Opalescent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Canyon View
Weight: 11.4
Product Name: One Light Outdoor Fixture
UPC: 783927307796
Category: Fluorescent Outdoor Wall Brkt
Glass: Honey Opalescent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679166
Product Name 9150CVFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details