Capital Lighting, Inc. F71136 Island/Pool Table-2 Light Bar 679159

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 57.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 46.2 Product Name: Three Light Pendant UPC: 742546091691 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 57.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 46.2 Product Name: Three Light Pendant UPC: 742546091691 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F71136 Island/Pool Table-2 Light Bar - 679159 - Capital Lighting, Inc.
Columbus, OH, USA
F71136 Island/Pool Table-2 Light Bar
679159
F71136 Island/Pool Table-2 Light Bar 679159
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 57.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 46.2 Product Name: Three Light Pendant UPC: 742546091691 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 57.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 46.2
Product Name: Three Light Pendant
UPC: 742546091691
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679159
Product Name F71136 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details