Capital Lighting, Inc. 8653CH Flush Mounts-Bowl Style 679142

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 2 Product Name: Two Light Flush Mount UPC: 783927309592 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 2 Product Name: Two Light Flush Mount UPC: 783927309592 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8653CH Flush Mounts-Bowl Style - 679142 - Capital Lighting, Inc.
Columbus, OH, USA
8653CH Flush Mounts-Bowl Style
679142
8653CH Flush Mounts-Bowl Style 679142
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.37 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 2 Product Name: Two Light Flush Mount UPC: 783927309592 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.37
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 2
Product Name: Two Light Flush Mount
UPC: 783927309592
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679142
Product Name 8653CH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details