Capital Lighting, Inc. 9564LD Exterior -Hanging 679136

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 41 Product Name: Four Light Outdoor Fixture UPC: 783927307413 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 41 Product Name: Four Light Outdoor Fixture UPC: 783927307413 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``

Suppliers

Company
Product
Description
Supplier Links
9564LD Exterior -Hanging - 679136 - Capital Lighting, Inc.
Columbus, OH, USA
9564LD Exterior -Hanging
679136
9564LD Exterior -Hanging 679136
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.38 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Londonderry Weight: 41 Product Name: Four Light Outdoor Fixture UPC: 783927307413 Category: Outdoor Ceiling Glass: Clear Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 45``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.38
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Londonderry
Weight: 41
Product Name: Four Light Outdoor Fixture
UPC: 783927307413
Category: Outdoor Ceiling
Glass: Clear Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 45``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679136
Product Name 9564LD Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details