Capital Lighting, Inc. 30508CDOI Exterior -Ceiling Mount 679135

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.14 Product Name: One Light Outdoor Ceiling Mount UPC: 783209050723 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.14 Product Name: One Light Outdoor Ceiling Mount UPC: 783209050723 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
30508CDOI Exterior -Ceiling Mount - 679135 - Capital Lighting, Inc.
Columbus, OH, USA
30508CDOI Exterior -Ceiling Mount
679135
30508CDOI Exterior -Ceiling Mount 679135
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.14 Product Name: One Light Outdoor Ceiling Mount UPC: 783209050723 Category: Outdoor Ceiling Mount Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.14
Product Name: One Light Outdoor Ceiling Mount
UPC: 783209050723
Category: Outdoor Ceiling Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679135
Product Name 30508CDOI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details