Capital Lighting, Inc. F68336 Semi-Flush Mts.-Bowl Style 679127

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.54 Product Name: Three Light Ceiling UPC: 742546091530 Category: Ceiling Glass: Sand On
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.54 Product Name: Three Light Ceiling UPC: 742546091530 Category: Ceiling Glass: Sand On

Suppliers

Company
Product
Description
Supplier Links
F68336 Semi-Flush Mts.-Bowl Style - 679127 - Capital Lighting, Inc.
Columbus, OH, USA
F68336 Semi-Flush Mts.-Bowl Style
679127
F68336 Semi-Flush Mts.-Bowl Style 679127
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.54 Product Name: Three Light Ceiling UPC: 742546091530 Category: Ceiling Glass: Sand On

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12.54
Product Name: Three Light Ceiling
UPC: 742546091530
Category: Ceiling
Glass: Sand On

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679127
Product Name F68336 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details