Capital Lighting, Inc. F68736 Pendants-Bowl Style 679123

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 22 Product Name: Three Light Pendant UPC: 742546091615 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 22 Product Name: Three Light Pendant UPC: 742546091615 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F68736 Pendants-Bowl Style - 679123 - Capital Lighting, Inc.
Columbus, OH, USA
F68736 Pendants-Bowl Style
679123
F68736 Pendants-Bowl Style 679123
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Extension: 54 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 22 Product Name: Three Light Pendant UPC: 742546091615 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Extension: 54
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 22
Product Name: Three Light Pendant
UPC: 742546091615
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679123
Product Name F68736 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details