Capital Lighting, Inc. F44736 Island/Pool Table-Drum Shades 679119

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 17.2 Product Name: Three Light Pendant UPC: 742546094982 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 17.2 Product Name: Three Light Pendant UPC: 742546094982 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F44736 Island/Pool Table-Drum Shades - 679119 - Capital Lighting, Inc.
Columbus, OH, USA
F44736 Island/Pool Table-Drum Shades
679119
F44736 Island/Pool Table-Drum Shades 679119
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 17.2 Product Name: Three Light Pendant UPC: 742546094982 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 17.2
Product Name: Three Light Pendant
UPC: 742546094982
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679119
Product Name F44736 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details