Capital Lighting, Inc. F51349U Flush Mounts-Drum Shades 679118

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Luster Weight: 7.72 Product Name: Two Light Ceiling UPC: 742546094340 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Luster Weight: 7.72 Product Name: Two Light Ceiling UPC: 742546094340 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F51349U Flush Mounts-Drum Shades - 679118 - Capital Lighting, Inc.
Columbus, OH, USA
F51349U Flush Mounts-Drum Shades
679118
F51349U Flush Mounts-Drum Shades 679118
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 7.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Luster Weight: 7.72 Product Name: Two Light Ceiling UPC: 742546094340 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 7.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Bronze Luster
Weight: 7.72
Product Name: Two Light Ceiling
UPC: 742546094340
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679118
Product Name F51349U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details