Capital Lighting, Inc. F458 Pendants-Drum Shade 679116

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Pewter Suede Weight: 14.33 UPC: 742546095101 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Pewter Suede Weight: 14.33 UPC: 742546095101 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F458 Pendants-Drum Shade - 679116 - Capital Lighting, Inc.
Columbus, OH, USA
F458 Pendants-Drum Shade
679116
F458 Pendants-Drum Shade 679116
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Pewter Suede Weight: 14.33 UPC: 742546095101 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Finish: Pewter Suede
Weight: 14.33
UPC: 742546095101
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679116
Product Name F458 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details