Capital Lighting, Inc. F51049U Pendants-Drum Shade 679115

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 18.08 Product Name: Two Light Pendant UPC: 742546094333 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 18.08 Product Name: Two Light Pendant UPC: 742546094333 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F51049U Pendants-Drum Shade - 679115 - Capital Lighting, Inc.
Columbus, OH, USA
F51049U Pendants-Drum Shade
679115
F51049U Pendants-Drum Shade 679115
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 28.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Bronze Luster Weight: 18.08 Product Name: Two Light Pendant UPC: 742546094333 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 28.50
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Bronze Luster
Weight: 18.08
Product Name: Two Light Pendant
UPC: 742546094333
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679115
Product Name F51049U Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details