Capital Lighting, Inc. F478 Pendants-Drum Shade 679112

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Crimson Silk Weight: 14.33 UPC: 742546095484 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Crimson Silk Weight: 14.33 UPC: 742546095484 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F478 Pendants-Drum Shade - 679112 - Capital Lighting, Inc.
Columbus, OH, USA
F478 Pendants-Drum Shade
679112
F478 Pendants-Drum Shade 679112
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Finish: Crimson Silk Weight: 14.33 UPC: 742546095484 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Finish: Crimson Silk
Weight: 14.33
UPC: 742546095484
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679112
Product Name F478 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details